Saint-Gobain Surface Conditioning Group Natural Diamond Micron Natural Diamond

Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon
Description
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Suppliers

Company
Product
Description
Supplier Links
Natural Diamond  Micron - Natural Diamond - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Natural Diamond Micron
Natural Diamond
Natural Diamond Micron Natural Diamond
Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools. Natural diamond is available in mesh sizes typically 40µm and greater in particle size. Features: Strong single crystals (blocky in shape) Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures) Impact strength varies, but typically less than MB diamond and greater than RB diamon

Natural diamond is crushed and processed from boart, an inferior diamond type unsuitable for gemology. This diamond tends to be free of inclusions and cracks, mechanically strong with high thermal stability. Natural diamond may contain less metal impurities, making it useful in the manufacture of sintered and electroplated metal bond tools.

Natural diamond is available in mesh sizes typically 40µm and greater in particle size.

Features:

  • Strong single crystals (blocky in shape)
  • Intrinsic defects / impurities (higher levels of organics, metals, voids, fractures)
  • Impact strength varies, but typically less than MB diamond and greater than RB diamon
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number Natural Diamond
Product Name Natural Diamond Micron
Type / Shape Abrasive Grain / Grit
Unlock Full Specs
to access all available technical data

Similar Products

ABC Metal Bond Mesh - MB-3 - Saint-Gobain Surface Conditioning Group
Saint-Gobain Surface Conditioning Group
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond
Applications Grinding / Ball Milling; Grinding Wheels; Coated Abrasives
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Boron Carbide Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
View Details