Saint-Gobain NorPro MacroTrap® XPore 80 Guard Bed Media

Description
Excellent pressure drop prevention enhances reactor performance Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst productivity. Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds. MacroTrap XPore 80 media are highly macroporous ceramic media. The media protect the catalyst bed from premature fouling due to unwanted particulates accumulating on the catalyst, thus reducing its activity. Reduced catalyst activity could lead to an undesirable return on investment on the main catalyst bed. The "XPore 80" naming indicates that macropores account for ~80% of total pore volume. This is significant as it permits filtering an extended range of particulate contaminant sizes. Macropores trap larger particulate matter Micropores trap smaller particulates Tortuous path improves trapping performance of contaminants Retains high strength and low attrition
Description
Excellent pressure drop prevention enhances reactor performance Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst productivity. Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds. MacroTrap XPore 80 media are highly macroporous ceramic media. The media protect the catalyst bed from premature fouling due to unwanted particulates accumulating on the catalyst, thus reducing its activity. Reduced catalyst activity could lead to an undesirable return on investment on the main catalyst bed. The "XPore 80" naming indicates that macropores account for ~80% of total pore volume. This is significant as it permits filtering an extended range of particulate contaminant sizes. Macropores trap larger particulate matter Micropores trap smaller particulates Tortuous path improves trapping performance of contaminants Retains high strength and low attrition

Suppliers

Company
Product
Description
Supplier Links
MacroTrap® XPore 80 Guard Bed Media -  - Saint-Gobain NorPro
Stow, OH, United States
MacroTrap® XPore 80 Guard Bed Media
MacroTrap® XPore 80 Guard Bed Media
Excellent pressure drop prevention enhances reactor performance Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst productivity. Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds. MacroTrap XPore 80 media are highly macroporous ceramic media. The media protect the catalyst bed from premature fouling due to unwanted particulates accumulating on the catalyst, thus reducing its activity. Reduced catalyst activity could lead to an undesirable return on investment on the main catalyst bed. The "XPore 80" naming indicates that macropores account for ~80% of total pore volume. This is significant as it permits filtering an extended range of particulate contaminant sizes. Macropores trap larger particulate matter Micropores trap smaller particulates Tortuous path improves trapping performance of contaminants Retains high strength and low attrition

Excellent pressure drop prevention enhances reactor performance

Processing a variety of feedstocks presents unique challenges for today's refiners. Maintaining desired unit cycle length is critical. As a result, the catalyst must be protected from contaminants to ensure catalyst productivity.

Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds.

MacroTrap XPore 80 media are highly macroporous ceramic media. The media protect the catalyst bed from premature fouling due to unwanted particulates accumulating on the catalyst, thus reducing its activity. Reduced catalyst activity could lead to an undesirable return on investment on the main catalyst bed. The "XPore 80" naming indicates that macropores account for ~80% of total pore volume. This is significant as it permits filtering an extended range of particulate contaminant sizes.

  • Macropores trap larger particulate matter
  • Micropores trap smaller particulates
  • Tortuous path improves trapping performance of contaminants
  • Retains high strength and low attrition
Supplier's Site

Technical Specifications

  Saint-Gobain NorPro
Product Category Tower Packing
Product Name MacroTrap® XPore 80 Guard Bed Media
Unlock Full Specs
to access all available technical data

Similar Products