Saint-Gobain Innovative Materials High Surface Area (HAS) Catalyst Carrier CRR Series Basic Alumina Carrier

Description
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.
Description
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Suppliers

Company
Product
Description
Supplier Links
High Surface Area (HAS) Catalyst Carrier CRR Series Basic Alumina Carrier
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm.

Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer activity and geometric surface area advantages along with low pressure drop. Honeycomb rings are also available.

Supplier's Site

Technical Specifications

  Saint-Gobain Innovative Materials
Product Category Industrial Ceramic Materials
Product Number CRR Series Basic Alumina Carrier
Product Name High Surface Area (HAS) Catalyst Carrier
Material Type Alumina
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Custom Shape; Ferrule / Eyelet (optional feature)
Applications Chemical or material processing; Customer Specified
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum nitride ceramic insulation accessories -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details