Saint-Gobain Coating Solutions Thermal Spray Flexicord (CrC(sub<2 25% NiCr) ChromKarb

Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Datasheet
Description
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Spray Flexicord (Cr<sub3</sub>C(sub<2</sub> 25% NiCr) - ChromKarb - Saint-Gobain Coating Solutions
Worcester, MA, USA
Thermal Spray Flexicord (CrC(sub<2 25% NiCr)
ChromKarb
Thermal Spray Flexicord (CrC(sub<2 25% NiCr) ChromKarb
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products. Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties. Features & Benefits Higher operating temperature than other HardKarb formula – up to 870°C (1598°F) Suitable for aluminum substrates Dense coating with excellent oxidation, cavitation & erosion resistance Hot gas corrosion resistance, especially in sulfurous gases Can be sealed to improve corrosion resistance Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies

Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and finer microstructure than other Flexicord products.

Supra Flexicord products are available in a range of coating formulations for optimized resistance to mechanical wear, corrosion, thermal shock & thermal cycling. These materials provide excellent diffusion & thermal barrier characteristics as well as electrical insulation properties.

Features & Benefits

  • Higher operating temperature than other HardKarb formula – up to 870°C (1598°F)
  • Suitable for aluminum substrates
  • Dense coating with excellent oxidation, cavitation & erosion resistance
  • Hot gas corrosion resistance, especially in sulfurous gases
  • Can be sealed to improve corrosion resistance
  • Recommended for hydraulic valves, fuel rod mandrels, tooling, machine parts, boiler tubes, WTE incinerators & hot forming dies
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Coating Solutions
Product Category Industrial Ceramic Materials
Product Number ChromKarb
Product Name Thermal Spray Flexicord (CrC(sub<2 25% NiCr)
Material Type Carbide Material
Composition 75 % Cr3C2, 25 % NiCr
Applications Abrasion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Alumina ceramic valve piece custom processing -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
View Details
Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire - A1429-6-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details