Saint-Gobain Tape Solutions Adhesive Tapes, Glass, PTFE CHR SG13

Description
SG13 is a high performance grade fiberglass fabric impregnated with Polytetrafluoroethyl ene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. SG13 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal equipment Ideal material for the lining of guide rails, chutes and slides Excellent release surface in the composite aircraft industry
Datasheet
Description
SG13 is a high performance grade fiberglass fabric impregnated with Polytetrafluoroethyl ene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. SG13 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal equipment Ideal material for the lining of guide rails, chutes and slides Excellent release surface in the composite aircraft industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, PTFE - CHR SG13 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, PTFE
CHR SG13
Adhesive Tapes, Glass, PTFE CHR SG13
SG13 is a high performance grade fiberglass fabric impregnated with Polytetrafluoroethyl ene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. SG13 is a very durable and versatile product. Applications: Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal equipment Ideal material for the lining of guide rails, chutes and slides Excellent release surface in the composite aircraft industry

SG13 is a high performance grade fiberglass fabric impregnated with Polytetrafluoroethylene (PTFE) dispersion and coated with a high temperature, pressure sensitive acrylic adhesive. SG13 is a very durable and versatile product.

Applications:

  • Used by the packaging industry as a release surface on heat sealers, blister formation and form-fill-seal equipment
  • Ideal material for the lining of guide rails, chutes and slides
  • Excellent release surface in the composite aircraft industry
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number CHR SG13
Product Name Adhesive Tapes, Glass, PTFE
Type Packaging Tape; Adhesive Tape; Industrial Tape
Color Brown
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Kwiky Dot™ Discs - KD00687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details