Saint-Gobain Tape Solutions Adhesive Tapes, Glass, Cloth CHR GL.99

Description
CHR GL.99 is manufactured from high performance glass cloth with a silicone pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required. Applications: High temperature dry type transformers All applications where mechanical and thermal resistance are required Heat Tracing tape in flexible heaters
Datasheet
Description
CHR GL.99 is manufactured from high performance glass cloth with a silicone pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required. Applications: High temperature dry type transformers All applications where mechanical and thermal resistance are required Heat Tracing tape in flexible heaters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes, Glass, Cloth - CHR GL.99 - Saint-Gobain Tape Solutions
Hoosick Falls, NY, USA
Adhesive Tapes, Glass, Cloth
CHR GL.99
Adhesive Tapes, Glass, Cloth CHR GL.99
CHR GL.99 is manufactured from high performance glass cloth with a silicone pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required. Applications: High temperature dry type transformers All applications where mechanical and thermal resistance are required Heat Tracing tape in flexible heaters

CHR GL.99 is manufactured from high performance glass cloth with a silicone pressure sensitive adhesive. Abrasion, puncture and tear resistance along with superior tensile strength make this tape ideal for all applications where mechanical and thermal resistance are required.

Applications:

  • High temperature dry type transformers
  • All applications where mechanical and thermal resistance are required
  • Heat Tracing tape in flexible heaters
Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Tape Solutions
Product Category Adhesive Tapes
Product Number CHR GL.99
Product Name Adhesive Tapes, Glass, Cloth
Type Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Fiberglass / Glass
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1009-KIT-A-CS8442 - ODG (Origin Data Global)
Specs
Type Adhesive Tape; Epoxy, 2 Part
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Temp Blue Vinyl Tape - HTBV - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer; Polyvinyl Chloride; Vinyl
Width 0.2500 to 2 inches (6.35 to 50.8 mm)
View Details