CHR® CS305 S is a PTFE-coated fabric featuring a silicone pressure-sensitive adhesive on one side, designed for high-performance applications. The product is characterized by its excellent release properties, making it suitable for demanding high-temperature environments. It has a fabric weight of 220 g/m² and a thickness of 0.110 mm, with an adhesive thickness of 0.045 mm. The 180° peel adhesion strength is measured at 6.0 N/cm, and it exhibits a tensile strength of 230 N/cm in both directions. The temperature resistance ranges from -73°C to +260°C, allowing for versatility in various applications. Common uses include covering elements in the packaging industry, impulse wires, L-Bar sealers, and platen and element covers across different sectors. The product is supplied with a yellow corrugated liner for easy identification and handling.
CHR® CS305 S is a PTFE-coated fabric with a high performance, silicone pressure-sensitive adhesive on one side. The PTFE surface exhibits good release properties in demanding high temperature applications.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | CHR CS305 S |
| Product Name | Adhesive Tapes, Film, PTFE |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |