CHR 2345 is manufactured from polyimide film with high-temperature adhesive. CHR 2345-1 meets the Underwriters Laboratories, Inc. Guide File 66639 with a 180°C temperature rating and complies with UL 510 for flame retardance.
Applications:
| Saint-Gobain Tape Solutions | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | CHR 2345 |
| Product Name | Adhesive Tapes, Film, Polyimide |
| Type | Protective; Adhesive Tape; Industrial Tape |
| Color | Orange |
| Backing | Polyimide (e.g., Kapton®) |