Saint-Gobain Surface Conditioning Group ABC Cubic Boron Nitride Mesh CBN-XL

Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Cubic Boron Nitride Mesh - CBN-XL - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Cubic Boron Nitride Mesh
CBN-XL
ABC Cubic Boron Nitride Mesh CBN-XL
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys.

CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys.

Features:

Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number CBN-XL
Product Name ABC Cubic Boron Nitride Mesh
Type / Shape Abrasive Grain / Grit; Crushed Grit
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Grinding Media -  - CoorsTek
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Rod, Natural
Bulk Density 225 to 243 lbs/ft³ (3600 to 3900 g/l)
Material Aluminum Oxide
View Details
Aluminum Oxide Powder - AccuBRADE 50 - AIRBRASIVE
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Aluminum Oxide
Applications Blasting; Cleaning / Surface Prep
View Details
Ceramic Media -  - LS Industries
LS Industries
Specs
Type / Shape Shaped Media; Cones (optional feature); Crushed Grit (optional feature); Cylindrical (optional feature); Triangles (optional feature); Stars (optional feature)
Applications Tumbling, Vibratory or Mass Finishing; Cleaning / Surface Prep
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details