Saint-Gobain Surface Conditioning Group ABC Cubic Boron Nitride Mesh CBN-A90

Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.
Description
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Suppliers

Company
Product
Description
Supplier Links
ABC Cubic Boron Nitride Mesh - CBN-A90 - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
ABC Cubic Boron Nitride Mesh
CBN-A90
ABC Cubic Boron Nitride Mesh CBN-A90
Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys. CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys. Features: Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Cubic boron nitride is a synthetic crystalline material second only to diamond in Knoop hardness and although softer than diamond, CBN is superior in terms of abrasion resistance and oxidation resistance with steel alloys.

CBNs relative crystalline inertness makes it the abrasive of choice for grinding steels, cast iron and nickel-based alloys.

Features:

Cubic boron nitride mesh is typically 40 µm and larger in particle size and is available in an electroless nickel (Ni) coating of 60% by weight. Electroless coated particles promote enhanced grinding wheel performance in terms of longevity due to improved heat removal from the grinding zone and increased abrasive adhesion in the bond system.

Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Ceramic Media and Abrasives
Product Number CBN-A90
Product Name ABC Cubic Boron Nitride Mesh
Type / Shape Abrasive Grain / Grit; Crushed Grit
Unlock Full Specs
to access all available technical data

Similar Products

Black Silicon Carbide Powder -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Type / Shape Abrasive Grain / Grit; Crushed Grit
Material Silicon Carbide
Applications Blasting; Coated Abrasives; Polishing and Lapping (Very Fine); Precision Lapping, Sawing Quartz
View Details
3M™ Abrasive Ceramics -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
Material Boron Carbide; Zirconium Oxide
Applications Abrasive WaterJet; Blasting; Grinding / Ball Milling
View Details
Ceramic Tumbler Media -  - C & M Topline
Specs
Type / Shape Shaped Media; Balls / (Beads Spherical); Cones; Cylindrical; Triangles; Pyramids; Stars; Wedges; Angle Cut
Material Porcelain
Applications Finishing and Deburring
View Details
Diamond Powder Abrasive -  - SpeedFam Corporation
SpeedFam Corporation
Specs
Type / Shape Abrasive Grain / Grit
Material Diamond; CBN
View Details