VERSILON PFA-F TUBING 6 I.D 8 O.D, 50 m
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1581911 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.236 inch (6 mm) |
| O.D. | 0.315 inch (8 mm) |
| Working Pressure | 142 psi (100 m H2O) |
| Material | Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa-f |