Saint-Gobain Hose Pipe & Flexible Tubes B210100010010P050M

Description
VERSILON PFA TUBING 10 I.D 12 O.D, 50 m
Request a Quote
Description
VERSILON PFA TUBING 10 I.D 12 O.D, 50 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1581907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1581907
Hose Pipe & Flexible Tubes 1581907
VERSILON PFA TUBING 10 I.D 12 O.D, 50 m

VERSILON PFA TUBING 10 I.D 12 O.D, 50 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1581907
Product Name Hose Pipe & Flexible Tubes
I.D. 0.394 inch (10 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 102 psi (71.45 m H2O)
Material Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61226 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1366659 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details