VERSILON PFA TUBING 8 I.D 10 O.D, 50 m
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1581905 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.315 inch (8 mm) |
| O.D. | 0.394 inch (10 mm) |
| Working Pressure | 113 psi (79.62 m H2O) |
| Material | Fluoropolymers / Silicone; PFA (Per Fluoro Alkoxy); Versilon™ pfa |