Saint-Gobain Hose Pipe & Flexible Tubes AVX06057

Description
TYGON E-LFL19 X 31,8 C=3 m
Request a Quote
Description
TYGON E-LFL19 X 31,8 C=3 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2835720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2835720
Hose Pipe & Flexible Tubes 2835720
TYGON E-LFL19 X 31,8 C=3 m

TYGON E-LFL19 X 31,8 C=3 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2835720
Product Name Hose Pipe & Flexible Tubes
I.D. 0.748 inch (19 mm)
O.D. 1.252 inch (31.8 mm)
Temperature Range -51 to 165 F (-46 to 74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.310 - 5611100572310 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Lift Bag 16' 150 Psi Blue W/Shutoff & Relief Valve - 162-2038-50162 - Petersen Products Co.
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
JAFx4™ 25 ft Available Length and 2 1/2 in. Size The World's Toughest Fire Hose - Bulk Hose Lengths|Master File - 56H25FX4-025 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.500 inch (63.5 mm)
Weight 0.5 lbs/ft (0.7693 g/mm)
View Details