VERSILON REVIVE 8 X 11,1 mm C=15 M
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 271534 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.315 inch (8 mm) |
| O.D. | 0.437 inch (11.1 mm) |
| Working Pressure | 9 psi (6.12 m H2O) |
| Temperature Range | -76 to 275 F (-60 to 135 C) |