Saint-Gobain Hose Pipe & Flexible Tubes ATW00017

Description
VERSILON REVIVE 6,4 X 9,6 mm C=15 M
Request a Quote
Description
VERSILON REVIVE 6,4 X 9,6 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271532
Hose Pipe & Flexible Tubes 271532
VERSILON REVIVE 6,4 X 9,6 mm C=15 M

VERSILON REVIVE 6,4 X 9,6 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271532
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 9 psi (6.12 m H2O)
Temperature Range -76 to 275 F (-60 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 1SN-04 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SN0402 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.520 inch (13.2 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose Pipe & Flexible Tubes - 1467751 - RS Components, Ltd.
Specs
I.D. 0.248 inch (6.3 mm)
O.D. 0.524 inch (13.3 mm)
Temperature Range 176 F (80 C)
View Details