Saint-Gobain Hose Pipe & Flexible Tubes ATW00012

Description
VERSILON REVIVE 4,8 X 8 mm C=15 M
Request a Quote
Description
VERSILON REVIVE 4,8 X 8 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271531
Hose Pipe & Flexible Tubes 271531
VERSILON REVIVE 4,8 X 8 mm C=15 M

VERSILON REVIVE 4,8 X 8 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271531
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 13 psi (9.19 m H2O)
Temperature Range -76 to 275 F (-60 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Triple, 3/8
Specs
Product Form Assembly
Length 25' (7620mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 1SN-05 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.590 inch (14.98 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details