Saint-Gobain Hose Pipe & Flexible Tubes ATW00007

Description
VERSILON REVIVE 3,2 X 6,4 mm C=15 M
Request a Quote
Description
VERSILON REVIVE 3,2 X 6,4 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271529
Hose Pipe & Flexible Tubes 271529
VERSILON REVIVE 3,2 X 6,4 mm C=15 M

VERSILON REVIVE 3,2 X 6,4 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271529
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 17 psi (12.25 m H2O)
Temperature Range -76 to 275 F (-60 to 135 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Dual Inflation, 3/8
Specs
Product Form Assembly
Working Pressure 60 psi (42.23 m H2O)
Temperature Range 110 F (43.33 C)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN 853 1SN-12 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.098 inch (27.9 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details