VERSILON REVIVE 1,6 x 4,8 mm C=15 M
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 271528 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.063 inch (1.6 mm) |
| O.D. | 0.189 inch (4.8 mm) |
| Working Pressure | 26 psi (18.37 m H2O) |
| Temperature Range | -76 to 275 F (-60 to 135 C) |