Saint-Gobain Hose Pipe & Flexible Tubes AS600017

Description
VERSILON SILVER 6,4 X 9,6 mm C=15M
Request a Quote
Description
VERSILON SILVER 6,4 X 9,6 mm C=15M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271544
Hose Pipe & Flexible Tubes 271544
VERSILON SILVER 6,4 X 9,6 mm C=15M

VERSILON SILVER 6,4 X 9,6 mm C=15M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271544
Product Name Hose Pipe & Flexible Tubes
Working Pressure 41 psi (28.58 m H2O)
Temperature Range -31 to 165 F (-35 to 74 C)
Material Thermoplastic Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Hose Assy, Suction, 1.5
Specs
Product Form Assembly
I.D. 1.500 inch (38.1 mm)
Working Pressure 100 psi (70.38 m H2O)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 2 SOU - 5611100572102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R15-06 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R150601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.382 inch (9.7 mm)
O.D. 0.807 inch (20.5 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details