Saint-Gobain Hose Pipe & Flexible Tubes AS600012

Description
VERSILON SILVER 4,8 X 8 mm C=15 m
Request a Quote
Description
VERSILON SILVER 4,8 X 8 mm C=15 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271543
Hose Pipe & Flexible Tubes 271543
VERSILON SILVER 4,8 X 8 mm C=15 m

VERSILON SILVER 4,8 X 8 mm C=15 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271543
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 49 psi (34.71 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SH-32 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH3201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.681 inch (68.1 mm)
View Details
Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details