Saint-Gobain Hose Pipe & Flexible Tubes AS600007

Description
VERSILON SILVER 3,2 X 6,4 mm C=15 M
Request a Quote
Description
VERSILON SILVER 3,2 X 6,4 mm C=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 271541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
271541
Hose Pipe & Flexible Tubes 271541
VERSILON SILVER 3,2 X 6,4 mm C=15 M

VERSILON SILVER 3,2 X 6,4 mm C=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 271541
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 65 psi (45.93 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467760 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.433 inch (11 mm)
Temperature Range 176 F (80 C)
View Details
EN856 4SH-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.516 inch (38.5 mm)
O.D. 2.106 inch (53.5 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details