Saint-Gobain Hose Pipe & Flexible Tubes AND00017

Description
TYGON E-65-F ID 6,4 OD 9,6 c=15 M
Request a Quote
Description
TYGON E-65-F ID 6,4 OD 9,6 c=15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1841885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1841885
Hose Pipe & Flexible Tubes 1841885
TYGON E-65-F ID 6,4 OD 9,6 c=15 M

TYGON E-65-F ID 6,4 OD 9,6 c=15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1841885
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 13 psi (9.19 m H2O)
Material Tygon® e-65-f
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - H1 SO Code H 2 SO - 5611100571102 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258983 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.291 inch (58.2 mm)
Working Pressure 87 psi (61.24 m H2O)
View Details
Armtex® Attack™ 25 ft Available Lengths, 2 in. Size, and NST Coupling Type Tan Lightweight Lined Fire Hose|Master File - AA200T025-NH150 - Kuriyama of America, Inc.
Specs
Product Form Hose
O.D. 2.000 inch (50.8 mm)
Weight 0.4 lbs/ft (0.6548 g/mm)
View Details
Hose, Water Suction, 1.5
Specs
Product Form Assembly
Media Water
Application Suction / Vacuum
View Details