Saint-Gobain Hose Pipe & Flexible Tubes AN800003

Description
Tygoprene Pump Tube ID1.6/OD4.8,15m
Request a Quote
Description
Tygoprene Pump Tube ID1.6/OD4.8,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621310
Hose Pipe & Flexible Tubes 7621310
Tygoprene Pump Tube ID1.6/OD4.8,15m

Tygoprene Pump Tube ID1.6/OD4.8,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621310
Product Name Hose Pipe & Flexible Tubes
I.D. 0.063 inch (1.6 mm)
O.D. 0.189 inch (4.8 mm)
Working Pressure 35 psi (24.5 m H2O)
Material Tygon®xl-60
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details
Alfabiotech ABT6K 3/8 in. ID Hydraulic Hose|Master File - ABT6K-6 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.790 inch (20.07 mm)
View Details