Saint-Gobain Hose Pipe & Flexible Tubes ALR00165

Description
Fuel Tubing, 2.40m I.D, 4.80mm O.D, 15m
Request a Quote
Description
Fuel Tubing, 2.40m I.D, 4.80mm O.D, 15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124723
Hose Pipe & Flexible Tubes 9124723
Fuel Tubing, 2.40m I.D, 4.80mm O.D, 15m

Fuel Tubing, 2.40m I.D, 4.80mm O.D, 15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124723
Product Name Hose Pipe & Flexible Tubes
I.D. 0.094 inch (2.4 mm)
O.D. 0.189 inch (4.8 mm)
Working Pressure 65 psi (45.93 m H2O)
Material Tygon® lp-1200
Unlock Full Specs
to access all available technical data

Similar Products

Hose, Triple, Hi-Flow, 3/4
Specs
Product Form Assembly
Length 50' (1524mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 5 SOU - 5611100572105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
EN856 4SH-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SH1201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.268 inch (32.2 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details