Saint-Gobain Hose Pipe & Flexible Tubes ALR00017

Description
Fuel Tubing, 6.4mm I.D, 9.6mm O.D, 15m
Request a Quote
Description
Fuel Tubing, 6.4mm I.D, 9.6mm O.D, 15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124739
Hose Pipe & Flexible Tubes 9124739
Fuel Tubing, 6.4mm I.D, 9.6mm O.D, 15m

Fuel Tubing, 6.4mm I.D, 9.6mm O.D, 15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124739
Product Name Hose Pipe & Flexible Tubes
I.D. 0.252 inch (6.4 mm)
O.D. 0.378 inch (9.6 mm)
Working Pressure 30 psi (21.44 m H2O)
Material Tygon® lp-1200
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61205 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hydraulic Hose Assemblies - 1102244 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 2756 psi (1939 m H2O)
View Details
Nylobrade® Push-On Braid Reinforced Opaque Hose - 4310054 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.260 inch (6.6 mm)
O.D. 0.500 inch (12.7 mm)
View Details