Saint-Gobain Hose Pipe & Flexible Tubes ALR00012

Description
Fuel Tubing, 4.8mm I.D, 8mm O.D, 15m
Request a Quote
Description
Fuel Tubing, 4.8mm I.D, 8mm O.D, 15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124720
Hose Pipe & Flexible Tubes 9124720
Fuel Tubing, 4.8mm I.D, 8mm O.D, 15m

Fuel Tubing, 4.8mm I.D, 8mm O.D, 15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124720
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 45 psi (31.64 m H2O)
Material Tygon® lp-1200
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1259315 - RS Components, Ltd.
Specs
I.D. 0.394 inch (10 mm)
O.D. 0.591 inch (15 mm)
Material Vinyl (PVC); Pvc
View Details
SAE J517 100R19-10 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R191001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.630 inch (16 mm)
O.D. 0.945 inch (24 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details