Saint-Gobain Hose Pipe & Flexible Tubes ALR00007

Description
Fuel Tubing, 3.2mm I.D, 6.4mm O.D, 15m
Request a Quote
Description
Fuel Tubing, 3.2mm I.D, 6.4mm O.D, 15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 9124726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
9124726
Hose Pipe & Flexible Tubes 9124726
Fuel Tubing, 3.2mm I.D, 6.4mm O.D, 15m

Fuel Tubing, 3.2mm I.D, 6.4mm O.D, 15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 9124726
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 59 psi (41.85 m H2O)
Material Tygon® lp-1200
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R17-08 Single Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R170801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.799 inch (20.3 mm)
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030540 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.575 inch (14.6 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details