Saint-Gobain Hose Pipe & Flexible Tubes AJK42064

Description
Chemical Resistant Tube ID25.4/OD35,7.5m
Request a Quote
Description
Chemical Resistant Tube ID25.4/OD35,7.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621294
Hose Pipe & Flexible Tubes 7621294
Chemical Resistant Tube ID25.4/OD35,7.5m

Chemical Resistant Tube ID25.4/OD35,7.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621294
Product Name Hose Pipe & Flexible Tubes
I.D. 1.000 inch (25.4 mm)
O.D. 1.378 inch (35 mm)
Working Pressure 19 psi (13.27 m H2O)
Material Tygon s3™ 2375
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1228455 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
EN 853 2SN-04 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.591 inch (15 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details