Saint-Gobain Hose Pipe & Flexible Tubes AJK00022

Description
Chemical Resistant Tube ID8/OD11.2,15m
Request a Quote
Description
Chemical Resistant Tube ID8/OD11.2,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621272
Hose Pipe & Flexible Tubes 7621272
Chemical Resistant Tube ID8/OD11.2,15m

Chemical Resistant Tube ID8/OD11.2,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621272
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.437 inch (11.1 mm)
Working Pressure 20 psi (14.29 m H2O)
Material Tygon 2375
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61204 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1258981 - RS Components, Ltd.
Specs
I.D. 1.575 inch (40 mm)
O.D. 1.874 inch (47.6 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details