Saint-Gobain Hose Pipe & Flexible Tubes AJK00009

Description
Chemical Resistant Tube ID4/OD5.6,15m
Request a Quote
Description
Chemical Resistant Tube ID4/OD5.6,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621266
Hose Pipe & Flexible Tubes 7621266
Chemical Resistant Tube ID4/OD5.6,15m

Chemical Resistant Tube ID4/OD5.6,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621266
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.220 inch (5.6 mm)
Working Pressure 20 psi (14.29 m H2O)
Material Tygon s3™ 2375
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1263104 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose and Tubing - 486799 - Radwell International
NewAge Performance Products | NAPP
Specs
Product Form Hose
View Details