Saint-Gobain Industrial & Consumer
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 2373418 |
| Product Name | Hose Pipe & Flexible Tubes |
| Working Pressure | 75 psi (53.08 m H2O) |
| Temperature Range | -58 to 392 F (-50 to 200 C) |
| Material | Special Polyvinyl Chloride, FEP |
| Media | Chemicals |