Saint-Gobain Hose Pipe & Flexible Tubes AFL00029

Description
Saint-Gobain Industrial & Consumer
Request a Quote
Description
Saint-Gobain Industrial & Consumer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139820
Hose Pipe & Flexible Tubes 3139820
Saint-Gobain Industrial & Consumer

Saint-Gobain Industrial & Consumer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139820
Product Name Hose Pipe & Flexible Tubes
I.D. 0.374 inch (9.5 mm)
O.D. 0.626 inch (15.9 mm)
Working Pressure 13 psi (9.19 m H2O)
Material Tygon a-60-g
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hose Pipe & Flexible Tubes - 1258984 - RS Components, Ltd.
Specs
I.D. 2.362 inch (60 mm)
O.D. 2.717 inch (69 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
EN856 4SP-24 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.524 inch (38.7 mm)
O.D. 2.244 inch (57 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details