Saint-Gobain
Hose Pipe & Flexible Tubes
AFL00022
Description
NORPRENE A-60-G 8.0MM
Request a Quote
Email Supplier
Description
NORPRENE A-60-G 8.0MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
3139791 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.315 inch (8 mm)
|
|
O.D.
|
0.437 inch (11.1 mm)
|
|
Working Pressure
|
9 psi (6.12 m H2O)
|
|
Material
|
Tygon a-60-g
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
1.772 inch (45 mm)
O.D.
2.079 inch (52.8 mm)
View Details