Industrial Grade Tube ID6.4/OD9.6mm,15m
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 3139785 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.252 inch (6.4 mm) |
| O.D. | 0.378 inch (9.6 mm) |
| Working Pressure | 10 psi (7.15 m H2O) |
| Material | Tygon a-60-g |