Saint-Gobain Hose Pipe & Flexible Tubes AEM02053

Description
VERSILON C-210-A 19 X 25,4 C=30 m
Request a Quote
Description
VERSILON C-210-A 19 X 25,4 C=30 m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2835714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2835714
Hose Pipe & Flexible Tubes 2835714
VERSILON C-210-A 19 X 25,4 C=30 m

VERSILON C-210-A 19 X 25,4 C=30 m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2835714
Product Name Hose Pipe & Flexible Tubes
I.D. 0.748 inch (19 mm)
O.D. 1.000 inch (25.4 mm)
Temperature Range -99 to 174 F (-73 to 79 C)
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R19-06 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R190601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.394 inch (10 mm)
O.D. 0.669 inch (17 mm)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details