Saint-Gobain Hose Pipe & Flexible Tubes AEM02006

Description
VERSILON C-210-A 3,2 X 4,8 - 30 M
Request a Quote
Description
VERSILON C-210-A 3,2 X 4,8 - 30 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2604444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2604444
Hose Pipe & Flexible Tubes 2604444
VERSILON C-210-A 3,2 X 4,8 - 30 M

VERSILON C-210-A 3,2 X 4,8 - 30 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2604444
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.189 inch (4.8 mm)
Working Pressure 45 psi (31.64 m H2O)
Temperature Range -99 to 174 F (-73 to 79 C)
Unlock Full Specs
to access all available technical data

Similar Products

EN 853 2SN-24 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN2401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.508 inch (38.3 mm)
O.D. 2.110 inch (53.6 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Air Hoses - 1228463 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 145 psi (102 m H2O)
View Details