Saint-Gobain Hose Pipe & Flexible Tubes AE300012

Description
Saint-Gobain Industrial & Consumer
Request a Quote
Description
Saint-Gobain Industrial & Consumer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2373411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2373411
Hose Pipe & Flexible Tubes 2373411
Saint-Gobain Industrial & Consumer

Saint-Gobain Industrial & Consumer

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2373411
Product Name Hose Pipe & Flexible Tubes
Working Pressure 22 psi (15.31 m H2O)
Temperature Range -58 to 392 F (-50 to 200 C)
Media Chemicals
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1357783 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.102 inch (28 mm)
Working Pressure 290 psi (204 m H2O)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Nylobrade® NSF Listed Braid Reinforced PVC Hose - 1030309 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.435 inch (11.05 mm)
View Details