Chemical Tube Norprene ID9.5/OD12.7,15m
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 7621354 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.374 inch (9.5 mm) |
| O.D. | 0.500 inch (12.7 mm) |
| Working Pressure | 15 psi (10.21 m H2O) |
| Material | Tygon® chemical co-extruded |