Saint-Gobain Hose Pipe & Flexible Tubes AD300012

Description
Chemical Tube Norprene ID4.8/OD8mm,15m
Request a Quote
Description
Chemical Tube Norprene ID4.8/OD8mm,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621342
Hose Pipe & Flexible Tubes 7621342
Chemical Tube Norprene ID4.8/OD8mm,15m

Chemical Tube Norprene ID4.8/OD8mm,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621342
Product Name Hose Pipe & Flexible Tubes
I.D. 0.189 inch (4.8 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 29 psi (20.41 m H2O)
Material Tygon® chemical co-extruded
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1467755 - RS Components, Ltd.
Specs
I.D. 0.197 inch (5 mm)
O.D. 0.449 inch (11.4 mm)
Temperature Range 212 F (100 C)
View Details
EN 857 1SC-16 Single Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 1SC1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.323 inch (33.6 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details