Saint-Gobain Hose Pipe & Flexible Tubes AD300007

Description
Chemical Tube Norprene ID3.2/OD6.4mm,15m
Request a Quote
Description
Chemical Tube Norprene ID3.2/OD6.4mm,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 7621348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
7621348
Hose Pipe & Flexible Tubes 7621348
Chemical Tube Norprene ID3.2/OD6.4mm,15m

Chemical Tube Norprene ID3.2/OD6.4mm,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 7621348
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 33 psi (23.48 m H2O)
Material Tygon® chemical co-extruded
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl Hose - VYH1-0804-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Hose Pipe & Flexible Tubes - 1357829 - RS Components, Ltd.
Specs
I.D. 1.969 inch (50 mm)
O.D. 2.323 inch (59 mm)
Working Pressure 44 psi (30.62 m H2O)
View Details