Saint-Gobain
Hose Pipe & Flexible Tubes
ACF1S1502
Description
TYGON E-3603 2 X 4- 15 M
Request a Quote
Email Supplier
Description
TYGON E-3603 2 X 4- 15 M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
2604437 |
|
Product Name
|
Hose Pipe & Flexible Tubes |
|
I.D.
|
0.079 inch (2 mm)
|
|
O.D.
|
0.157 inch (4 mm)
|
|
Working Pressure
|
36 psi (25.52 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.638 inch (16.2 mm)
O.D.
0.933 inch (23.7 mm)
View Details
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details