Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL HOSE
SAINT-GOBAIN
ACF00036 -- HOSE PIPE & FLEXIBLE TUBES
Saint-Gobain
Hose Pipe & Flexible Tubes
ACF00036
Description
TYGON E-3603 12,7 X 15,9- 15 M
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TYGON E-3603 12,7 X 15,9- 15 M
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2604435
Hose Pipe & Flexible Tubes
2604435
TYGON E-3603 12,7 X 15,9- 15 M
TYGON E-3603 12,7 X 15,9- 15 M
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Hose
Product Number
2604435
Product Name
Hose Pipe & Flexible Tubes
I.D.
0.500 inch (12.7 mm)
O.D.
0.626 inch (15.9 mm)
Working Pressure
12 psi (8.17 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
EXAIR
Stay Set Hose
Specs
Product Form
Assembly
Material
Thermoplastics
Media
Air
View Details
Petersen Products Co.
Hose, 1/4" X 2', 120 Psi, Tire Valve, Male & Female
936-2025-1002
Specs
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
120 psi (84.45 m H2O)
View Details
NewAge Performance Products | NAPP
Vardex® Steel Wire Reinforced PVC Hose
1400238
Specs
Product Form
Hose
I.D.
0.750 inch (19.05 mm)
O.D.
1.024 inch (26.01 mm)
View Details
Clippard
Twin Polyurethane Hose
URH2-0804-01S
Specs
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details