Saint-Gobain Hose Pipe & Flexible Tubes ACF00027

Description
Tygon Laboratory Tube ID9.5/OD12.7,15m
Request a Quote
Description
Tygon Laboratory Tube ID9.5/OD12.7,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139555
Hose Pipe & Flexible Tubes 3139555
Tygon Laboratory Tube ID9.5/OD12.7,15m

Tygon Laboratory Tube ID9.5/OD12.7,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139555
Product Name Hose Pipe & Flexible Tubes
I.D. 0.374 inch (9.5 mm)
O.D. 0.500 inch (12.7 mm)
Working Pressure 15 psi (10.21 m H2O)
Material Tygon s3™ e-3603
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
High Pressure Flexible Hydraulic Hoses - 61202 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1263109 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details