Saint-Gobain Hose Pipe & Flexible Tubes ACF00022

Description
Tygon Laboratory Tube ID8.5/OD11,15m
Request a Quote
Description
Tygon Laboratory Tube ID8.5/OD11,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139549
Hose Pipe & Flexible Tubes 3139549
Tygon Laboratory Tube ID8.5/OD11,15m

Tygon Laboratory Tube ID8.5/OD11,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139549
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.437 inch (11.1 mm)
Working Pressure 17 psi (12.25 m H2O)
Material Tygon s3™ e-3603
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61204 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Air Hoses - 1262778 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910488 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.655 inch (16.64 mm)
View Details