Saint-Gobain Hose Pipe & Flexible Tubes ACF00010

Description
TYGON S3 E-3603 ID 4 OD 7,1 c 15 M
Request a Quote
Description
TYGON S3 E-3603 ID 4 OD 7,1 c 15 M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 2184296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
2184296
Hose Pipe & Flexible Tubes 2184296
TYGON S3 E-3603 ID 4 OD 7,1 c 15 M

TYGON S3 E-3603 ID 4 OD 7,1 c 15 M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 2184296
Product Name Hose Pipe & Flexible Tubes
I.D. 0.157 inch (4 mm)
O.D. 0.276 inch (7 mm)
Working Pressure 30 psi (21.44 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Twin Polyurethane Hose - URH2-0804-01S - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.320 - 5611100572320 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
A1243 Series 1/4 in. Nominal ID Non-Toxic PVC Air Breathing Hose|Master File - A1243H-04X300 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.625 inch (15.87 mm)
View Details