Saint-Gobain Hose Pipe & Flexible Tubes ACF00007

Description
Tygon Laboratory Tube ID3.2/OD6.4mm,15m
Request a Quote
Description
Tygon Laboratory Tube ID3.2/OD6.4mm,15m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 3139505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
3139505
Hose Pipe & Flexible Tubes 3139505
Tygon Laboratory Tube ID3.2/OD6.4mm,15m

Tygon Laboratory Tube ID3.2/OD6.4mm,15m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 3139505
Product Name Hose Pipe & Flexible Tubes
I.D. 0.126 inch (3.2 mm)
O.D. 0.252 inch (6.4 mm)
Working Pressure 36 psi (25.52 m H2O)
Material Tygon s3™ e-3603
Unlock Full Specs
to access all available technical data

Similar Products

Hose, 4' Epdm With 1/2
Specs
Product Form Assembly
Material Elastomers; Ethylene Propylene; EPDM:ARPM Class C Oil Resistance
Length 48" (1219.20mm)
View Details
Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
SAE J517 100R16-08 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.811 inch (20.6 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details