Saint-Gobain Hose Pipe & Flexible Tubes ABX6FB028

Description
VERSILON SPX-60 FB ID 8 OD 12 C=25M
Request a Quote
Description
VERSILON SPX-60 FB ID 8 OD 12 C=25M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1639362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1639362
Hose Pipe & Flexible Tubes 1639362
VERSILON SPX-60 FB ID 8 OD 12 C=25M

VERSILON SPX-60 FB ID 8 OD 12 C=25M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1639362
Product Name Hose Pipe & Flexible Tubes
I.D. 0.315 inch (8 mm)
O.D. 0.472 inch (12 mm)
Working Pressure 6 psi (4.08 m H2O)
Material Versilon™ spx-60 fb
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Air Hoses - 1366658 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.102 inch (2.6 mm)
O.D. 0.157 inch (4 mm)
Working Pressure 145 psi (102 m H2O)
View Details