Saint-Gobain Hose Pipe & Flexible Tubes ABX6FB016

Description
VERSILON SPX-60 FB ID 5 OD 8 C=25M
Request a Quote
Description
VERSILON SPX-60 FB ID 5 OD 8 C=25M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1639360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1639360
Hose Pipe & Flexible Tubes 1639360
VERSILON SPX-60 FB ID 5 OD 8 C=25M

VERSILON SPX-60 FB ID 5 OD 8 C=25M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1639360
Product Name Hose Pipe & Flexible Tubes
I.D. 0.197 inch (5 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 7 psi (5.1 m H2O)
Material Versilon™ spx-60 fb
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1259242 - RS Components, Ltd.
Specs
I.D. 2.992 inch (76 mm)
O.D. 3.504 inch (89 mm)
Working Pressure 51 psi (35.73 m H2O)
View Details
EN 853 2SN-05 Double Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 2SN0501 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.323 inch (8.2 mm)
O.D. 0.646 inch (16.4 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details