VERSILON SPX-60 FB ID 2 OD 4 C=50M
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 1639356 |
| Product Name | Hose Pipe & Flexible Tubes |
| I.D. | 0.079 inch (2 mm) |
| O.D. | 0.157 inch (4 mm) |
| Working Pressure | 7 psi (5.1 m H2O) |
| Material | Versilon™ spx-60 fb |